Vishay Intertechnology, Inc. RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLR8

Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/2W 1% AXIAL - CMF554R6400FLR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/2W 1% AXIAL
CMF554R6400FLR8
RES 4.64 OHM 1/2W 1% AXIAL CMF554R6400FLR8
RES 4.64ohm 1/2W 1% AXIAL

RES 4.64ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R6400FLR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R6400FLR8-ND
Through Hole Resistors CMF554R6400FLR8-ND
4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64 1% T-0 Re8 Vishay - 68P7676 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64 1% T-0 Re8 Vishay
68P7676
Cmf-55 4.64 1% T-0 Re8 Vishay 68P7676
CMF-55 4.64 1% T-0 RE8

CMF-55 4.64 1% T-0 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R6400FLR8 CMF554R6400FLR8-ND 68P7676
Product Name RES 4.64 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.64 1% T-0 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details