Vishay Intertechnology, Inc. RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FKEB

Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32 OHM 1/2W 1% AXIAL - CMF554R3200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 1/2W 1% AXIAL
CMF554R3200FKEB
RES 4.32 OHM 1/2W 1% AXIAL CMF554R3200FKEB
RES 4.32ohm 1/2W 1% AXIAL

RES 4.32ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R3200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3200FKEB-ND
Through Hole Resistors CMF554R3200FKEB-ND
4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32 1% T-1 Eb E3 Vishay - 68P7655 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32 1% T-1 Eb E3 Vishay
68P7655
Cmf-55 4.32 1% T-1 Eb E3 Vishay 68P7655
CMF-55 4.32 1% T-1 EB e3

CMF-55 4.32 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3200FKEB CMF554R3200FKEB-ND 68P7655
Product Name RES 4.32 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.32 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details