Vishay Intertechnology, Inc. RES 4.3 OHM 1/2W 5% AXIAL CMF554R3000JKBF

Description
RES 4.3ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 4.3ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1/2W 5% AXIAL - CMF554R3000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1/2W 5% AXIAL
CMF554R3000JKBF
RES 4.3 OHM 1/2W 5% AXIAL CMF554R3000JKBF
RES 4.3ohm 1/2W 5% AXIAL

RES 4.3ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R3000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R3000JKBF-ND
Through Hole Resistors CMF554R3000JKBF-ND
4.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C4590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C4590
Resistor,metal Film,4.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C4590
Resistor,Metal Film,4.3Ohms,250WV,5 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,4.3Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R3000JKBF CMF554R3000JKBF-ND 41C4590
Product Name RES 4.3 OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,4.3Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details