Vishay Intertechnology, Inc. RES 4.02 OHM 1/2W 1% AXIAL CMF554R0200FKEB

Description
RES 4.02ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 1/2W 1% AXIAL - CMF554R0200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 1/2W 1% AXIAL
CMF554R0200FKEB
RES 4.02 OHM 1/2W 1% AXIAL CMF554R0200FKEB
RES 4.02ohm 1/2W 1% AXIAL

RES 4.02ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554R0200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554R0200FKEB-ND
Through Hole Resistors CMF554R0200FKEB-ND
4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.02 1% T-1 Eb E3 Vishay - 68P7634 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.02 1% T-1 Eb E3 Vishay
68P7634
Cmf-55 4.02 1% T-1 Eb E3 Vishay 68P7634
CMF-55 4.02 1% T-1 EB e3

CMF-55 4.02 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554R0200FKEB CMF554R0200FKEB-ND 68P7634
Product Name RES 4.02 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.02 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers