Vishay Intertechnology, Inc. RES 4.99M OHM 1/2W 1% AXIAL CMF554M9900FHBF

Description
RES 4.99Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99M OHM 1/2W 1% AXIAL - CMF554M9900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99M OHM 1/2W 1% AXIAL
CMF554M9900FHBF
RES 4.99M OHM 1/2W 1% AXIAL CMF554M9900FHBF
RES 4.99Mohm 1/2W 1% AXIAL

RES 4.99Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M9900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M9900FHBF-ND
Through Hole Resistors CMF554M9900FHBF-ND
4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4569 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C4569
Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C4569
Resistor,Metal Film,4.99MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.99MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M9900FHBF CMF554M9900FHBF-ND 41C4569
Product Name RES 4.99M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,4.99Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers