Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M7000JNBF

Description
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M7000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M7000JNBF
Metal Film Resistors - CMF554M7000JNBF
Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%

Metal Film Resistors - Through Hole 1/4watt 4.7Mohms 5%

Supplier's Site
Through Hole Resistors - CMF554M7000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M7000JNBF-ND
Through Hole Resistors CMF554M7000JNBF-ND
4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M7000JNBF CMF554M7000JNBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details