Vishay Intertechnology, Inc. Through Hole Resistors CMF554M5300FKEB70

Description
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M5300FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M5300FKEB70-ND
Through Hole Resistors CMF554M5300FKEB70-ND
4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554M5300FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M5300FKEB70
Metal Film Resistors - CMF554M5300FKEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 4.53M 1% T-1 Eb E3 Vishay - 68P7566 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.53M 1% T-1 Eb E3 Vishay
68P7566
Cmf-55-70 4.53M 1% T-1 Eb E3 Vishay 68P7566
CMF-55-70 4.53M 1% T-1 EB e3

CMF-55-70 4.53M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M5300FKEB70-ND CMF554M5300FKEB70 68P7566
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 4.53M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details