Vishay Intertechnology, Inc. Through Hole Resistors CMF554M4000FKR6

Description
4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554M4000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M4000FKR6-ND
Through Hole Resistors CMF554M4000FKR6-ND
4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.4M OHM 1/2W 1% AXIAL - CMF554M4000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.4M OHM 1/2W 1% AXIAL
CMF554M4000FKR6
RES 4.4M OHM 1/2W 1% AXIAL CMF554M4000FKR6
RES 4.4Mohm 1/2W 1% AXIAL

RES 4.4Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay - 41C4527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay
41C4527
Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay 41C4527
CMF55, 4.4 MOhm, +/- 1 Percent, 100 ppm

CMF55, 4.4 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M4000FKR6-ND CMF554M4000FKR6 41C4527
Product Name Through Hole Resistors RES 4.4M OHM 1/2W 1% AXIAL Cmf55, 4.4 Mohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details