Vishay Intertechnology, Inc. RES 4.32M OHM 1/2W 2% AXIAL CMF554M3200GNRE

Description
RES 4.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1/2W 2% AXIAL - CMF554M3200GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/2W 2% AXIAL
CMF554M3200GNRE
RES 4.32M OHM 1/2W 2% AXIAL CMF554M3200GNRE
RES 4.32Mohm 1/2W 2% AXIAL

RES 4.32Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M3200GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200GNRE-ND
Through Hole Resistors CMF554M3200GNRE-ND
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32M 2% T-00 R36 Vishay - 68P7544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 2% T-00 R36 Vishay
68P7544
Cmf-55 4.32M 2% T-00 R36 Vishay 68P7544
CMF-55 4.32M 2% T-00 R36

CMF-55 4.32M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200GNRE CMF554M3200GNRE-ND 68P7544
Product Name RES 4.32M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 4.32M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers