Vishay Intertechnology, Inc. RES 4.32M OHM 1/2W 2% AXIAL CMF554M3200GNEA

Description
RES 4.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 4.32Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32M OHM 1/2W 2% AXIAL - CMF554M3200GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32M OHM 1/2W 2% AXIAL
CMF554M3200GNEA
RES 4.32M OHM 1/2W 2% AXIAL CMF554M3200GNEA
RES 4.32Mohm 1/2W 2% AXIAL

RES 4.32Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M3200GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200GNEA-ND
Through Hole Resistors CMF554M3200GNEA-ND
4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.32M 2% T-00 Ea E3 Vishay - 68P7542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.32M 2% T-00 Ea E3 Vishay
68P7542
Cmf-55 4.32M 2% T-00 Ea E3 Vishay 68P7542
CMF-55 4.32M 2% T-00 EA e3

CMF-55 4.32M 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M3200GNEA CMF554M3200GNEA-ND 68P7542
Product Name RES 4.32M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 4.32M 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.32E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details