Vishay Intertechnology, Inc. Metal Film Resistors - CMF554M3200FKRE

Description
Metal Film Resistors - Through Hole CMF-55 4.32M 1% T-1 R36
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 4.32M 1% T-1 R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554M3200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554M3200FKRE
Metal Film Resistors - CMF554M3200FKRE
Metal Film Resistors - Through Hole CMF-55 4.32M 1% T-1 R36

Metal Film Resistors - Through Hole CMF-55 4.32M 1% T-1 R36

Supplier's Site
Through Hole Resistors - CMF554M3200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M3200FKRE-ND
Through Hole Resistors CMF554M3200FKRE-ND
4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M3200FKRE CMF554M3200FKRE-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers