Vishay Intertechnology, Inc. RES 4.22M OHM 1/2W 1% AXIAL CMF554M2200FKBF

Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22M OHM 1/2W 1% AXIAL - CMF554M2200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22M OHM 1/2W 1% AXIAL
CMF554M2200FKBF
RES 4.22M OHM 1/2W 1% AXIAL CMF554M2200FKBF
RES 4.22Mohm 1/2W 1% AXIAL

RES 4.22Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M2200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M2200FKBF-ND
Through Hole Resistors CMF554M2200FKBF-ND
4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22M 1% T-1 B14 Vishay - 68P7524 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22M 1% T-1 B14 Vishay
68P7524
Cmf-55 4.22M 1% T-1 B14 Vishay 68P7524
CMF-55 4.22M 1% T-1 B14

CMF-55 4.22M 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M2200FKBF CMF554M2200FKBF-ND 68P7524
Product Name RES 4.22M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.22M 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details