Vishay Intertechnology, Inc. RES 4.02M OHM 1/2W 1% AXIAL CMF554M0200FHEK

Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.02Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/2W 1% AXIAL - CMF554M0200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/2W 1% AXIAL
CMF554M0200FHEK
RES 4.02M OHM 1/2W 1% AXIAL CMF554M0200FHEK
RES 4.02Mohm 1/2W 1% AXIAL

RES 4.02Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0200FHEK-ND
Through Hole Resistors CMF554M0200FHEK-ND
4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.02 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554M0200FHEK CMF554M0200FHEK-ND
Product Name RES 4.02M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers