Vishay Intertechnology, Inc. RES 4M OHM 1/2W 1% AXIAL CMF554M0000FKEK

Description
RES 4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4M OHM 1/2W 1% AXIAL - CMF554M0000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4M OHM 1/2W 1% AXIAL
CMF554M0000FKEK
RES 4M OHM 1/2W 1% AXIAL CMF554M0000FKEK
RES 4Mohm 1/2W 1% AXIAL

RES 4Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554M0000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554M0000FKEK-ND
Through Hole Resistors CMF554M0000FKEK-ND
4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4M 1% T-1 Ek E3 Vishay - 68P7501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4M 1% T-1 Ek E3 Vishay
68P7501
Cmf-55 4M 1% T-1 Ek E3 Vishay 68P7501
CMF-55 4M 1% T-1 EK e3

CMF-55 4M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554M0000FKEK CMF554M0000FKEK-ND 68P7501
Product Name RES 4M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4M 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details