Vishay Intertechnology, Inc. RES 4.991K OHM 1/2W 1% AXIAL CMF554K9910FKBF

Description
RES 4.991Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.991Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.991K OHM 1/2W 1% AXIAL - CMF554K9910FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.991K OHM 1/2W 1% AXIAL
CMF554K9910FKBF
RES 4.991K OHM 1/2W 1% AXIAL CMF554K9910FKBF
RES 4.991Kohm 1/2W 1% AXIAL

RES 4.991Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9910FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9910FKBF-ND
Through Hole Resistors CMF554K9910FKBF-ND
4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.991 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.991K 1% T-1 B14 Vishay - 68P7489 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.991K 1% T-1 B14 Vishay
68P7489
Cmf-55 4.991K 1% T-1 B14 Vishay 68P7489
CMF-55 4.991K 1% T-1 B14

CMF-55 4.991K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9910FKBF CMF554K9910FKBF-ND 68P7489
Product Name RES 4.991K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.991K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4991 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details