Vishay Intertechnology, Inc. RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FLEB

Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/2W 1% AXIAL - CMF554K9900FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/2W 1% AXIAL
CMF554K9900FLEB
RES 4.99K OHM 1/2W 1% AXIAL CMF554K9900FLEB
RES 4.99Kohm 1/2W 1% AXIAL

RES 4.99Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K9900FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FLEB-ND
Through Hole Resistors CMF554K9900FLEB-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.99K 1% T-0 Eb E3 Vishay - 48P6721 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.99K 1% T-0 Eb E3 Vishay
48P6721
Cmf-55 4.99K 1% T-0 Eb E3 Vishay 48P6721
CMF-55 4.99K 1% T-0 EB e3

CMF-55 4.99K 1% T-0 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FLEB CMF554K9900FLEB-ND 48P6721
Product Name RES 4.99K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.99K 1% T-0 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details