Vishay Intertechnology, Inc. Through Hole Resistors CMF554K9900FHRE70

Description
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K9900FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K9900FHRE70-ND
Through Hole Resistors CMF554K9900FHRE70-ND
4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.99 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF554K9900FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K9900FHRE70
Metal Film Resistors - CMF554K9900FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay - 41C4469 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay
41C4469
Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay 41C4469
CMF55, 4.99 kOhm, +/- 1 Percent, 50 ppm

CMF55, 4.99 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K9900FHRE70-ND CMF554K9900FHRE70 41C4469
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 4.99 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers