Vishay Intertechnology, Inc. RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKRE70

Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FKRE70
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FKRE70
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7500FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FKRE70-ND
Through Hole Resistors CMF554K7500FKRE70-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.75K 1% T-1 R36 Vishay - 68P7428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.75K 1% T-1 R36 Vishay
68P7428
Cmf-55-70 4.75K 1% T-1 R36 Vishay 68P7428
CMF-55-70 4.75K 1% T-1 R36

CMF-55-70 4.75K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FKRE70 CMF554K7500FKRE70-ND 68P7428
Product Name RES 4.75K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.75K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4750 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details