Vishay Precision Group Metal Film Resistors - CMF554K7500FHEK

Description
Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K7500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K7500FHEK
Metal Film Resistors - CMF554K7500FHEK
Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 4.75Kohms 1%

Supplier's Site
Through Hole Resistors - CMF4.75KHA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF4.75KHA-ND
Through Hole Resistors CMF4.75KHA-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75 Kohm, 500Mw, 1%; Resistance Vishay - 68P7423 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75 Kohm, 500Mw, 1%; Resistance Vishay
68P7423
Metal Film Resistor, 4.75 Kohm, 500Mw, 1%; Resistance Vishay 68P7423
METAL FILM RESISTOR, 4.75 KOHM, 500mW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75 KOHM, 500mW, 1%; Resistance:4.75kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FHEK CMF4.75KHA-ND 68P7423
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 4.75 Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details