Vishay Intertechnology, Inc. Through Hole Resistors CMF554K7500FHEA70

Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K7500FHEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7500FHEA70-ND
Through Hole Resistors CMF554K7500FHEA70-ND
4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.75K OHM 1/2W 1% AXIAL - CMF554K7500FHEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75K OHM 1/2W 1% AXIAL
CMF554K7500FHEA70
RES 4.75K OHM 1/2W 1% AXIAL CMF554K7500FHEA70
RES 4.75Kohm 1/2W 1% AXIAL

RES 4.75Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 4.75K 1% T-2 Ea E3 Vishay - 68P7420 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.75K 1% T-2 Ea E3 Vishay
68P7420
Cmf-55-70 4.75K 1% T-2 Ea E3 Vishay 68P7420
CMF-55-70 4.75K 1% T-2 EA e3

CMF-55-70 4.75K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7500FHEA70-ND CMF554K7500FHEA70 68P7420
Product Name Through Hole Resistors RES 4.75K OHM 1/2W 1% AXIAL Cmf-55-70 4.75K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details