Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FHBF

Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W 1% AXIAL - CMF554K7000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W 1% AXIAL
CMF554K7000FHBF
RES 4.7K OHM 1/2W 1% AXIAL CMF554K7000FHBF
RES 4.7Kohm 1/2W 1% AXIAL

RES 4.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000FHBF-ND
Through Hole Resistors CMF554K7000FHBF-ND
4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C4369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C4369
Resistor,metal Film,47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C4369
Resistor,Metal Film,47KOhms,250WV,. 5+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,47KOhms,250WV,.5+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000FHBF CMF554K7000FHBF-ND 41C4369
Product Name RES 4.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,47Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details