RES 4.7Kohm 1/2W .25% AXIAL
4.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,47KOhms,250WV,.
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF554K7000CER6 | CMF554K7000CER6-ND | 41C4360 |
| Product Name | RES 4.7K OHM 1/2W .25% AXIAL | Through Hole Resistors | Resistor,metal Film,47Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4700 ohms | ||
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |