Vishay Intertechnology, Inc. RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BHBF

Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1/2W .1% AXIAL - CMF554K7000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/2W .1% AXIAL
CMF554K7000BHBF
RES 4.7K OHM 1/2W .1% AXIAL CMF554K7000BHBF
RES 4.7Kohm 1/2W .1% AXIAL

RES 4.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K7000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K7000BHBF-ND
Through Hole Resistors CMF554K7000BHBF-ND
4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C4354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C4354
Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C4354
Resistor,Metal Film,47KOhms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,47KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K7000BHBF CMF554K7000BHBF-ND 41C4354
Product Name RES 4.7K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,47Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details