Vishay Intertechnology, Inc. RES 4.64K OHM 1/2W .1% AXIAL CMF554K6400BHEB

Description
RES 4.64Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.64Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/2W .1% AXIAL - CMF554K6400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/2W .1% AXIAL
CMF554K6400BHEB
RES 4.64K OHM 1/2W .1% AXIAL CMF554K6400BHEB
RES 4.64Kohm 1/2W .1% AXIAL

RES 4.64Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K6400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K6400BHEB-ND
Through Hole Resistors CMF554K6400BHEB-ND
4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.64 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.64K .1% T-2 Eb E3 Vishay - 68P7353 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.64K .1% T-2 Eb E3 Vishay
68P7353
Cmf-55 4.64K .1% T-2 Eb E3 Vishay 68P7353
CMF-55 4.64K .1% T-2 EB e3

CMF-55 4.64K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K6400BHEB CMF554K6400BHEB-ND 68P7353
Product Name RES 4.64K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 4.64K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details