Vishay Intertechnology, Inc. METAL FILM,1/8W,4.53K,1%,100PPM,BULK CMF554K5300FKBF

Description
METAL FILM,1/8W,4.53K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,4.53K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,4.53K,1%,100PPM,BULK - CMF554K5300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,4.53K,1%,100PPM,BULK
CMF554K5300FKBF
METAL FILM,1/8W,4.53K,1%,100PPM,BULK CMF554K5300FKBF
METAL FILM,1/8W,4.53K,1%,1 00PPM,BULK

METAL FILM,1/8W,4.53K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - CMF554K5300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300FKBF-ND
Through Hole Resistors CMF554K5300FKBF-ND
4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K5300FKBF CMF554K5300FKBF-ND
Product Name METAL FILM,1/8W,4.53K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details