Vishay Intertechnology, Inc. RES 4.53K OHM 1/2W .5% AXIAL CMF554K5300DHEB

Description
RES 4.53Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.53Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/2W .5% AXIAL - CMF554K5300DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/2W .5% AXIAL
CMF554K5300DHEB
RES 4.53K OHM 1/2W .5% AXIAL CMF554K5300DHEB
RES 4.53Kohm 1/2W .5% AXIAL

RES 4.53Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K5300DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K5300DHEB-ND
Through Hole Resistors CMF554K5300DHEB-ND
4.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.53 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.53K .5% T-2 Eb E3 Vishay - 68P7331 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.53K .5% T-2 Eb E3 Vishay
68P7331
Cmf-55 4.53K .5% T-2 Eb E3 Vishay 68P7331
CMF-55 4.53K .5% T-2 EB e3

CMF-55 4.53K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K5300DHEB CMF554K5300DHEB-ND 68P7331
Product Name RES 4.53K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 4.53K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4530 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details