Vishay Intertechnology, Inc. RES 4.455K OHM 1/2W 0.1% AXIAL CMF554K4550BEEA

Description
RES 4.455Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.455Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.455K OHM 1/2W 0.1% AXIAL - CMF554K4550BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.455K OHM 1/2W 0.1% AXIAL
CMF554K4550BEEA
RES 4.455K OHM 1/2W 0.1% AXIAL CMF554K4550BEEA
RES 4.455Kohm 1/2W 0.1% AXIAL

RES 4.455Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4550BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4550BEEA-ND
Through Hole Resistors CMF554K4550BEEA-ND
4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.455 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.455K .1% T-9 Ea E3 Vishay - 68P7316 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.455K .1% T-9 Ea E3 Vishay
68P7316
Cmf-55 4.455K .1% T-9 Ea E3 Vishay 68P7316
CMF-55 4.455K .1% T-9 EA e3

CMF-55 4.455K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4550BEEA CMF554K4550BEEA-ND 68P7316
Product Name RES 4.455K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 4.455K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4455 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details