Vishay Intertechnology, Inc. RES 4.45K OHM 1/2W 0.1% AXIAL CMF554K4500BERE

Description
RES 4.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.45Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.45K OHM 1/2W 0.1% AXIAL - CMF554K4500BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.45K OHM 1/2W 0.1% AXIAL
CMF554K4500BERE
RES 4.45K OHM 1/2W 0.1% AXIAL CMF554K4500BERE
RES 4.45Kohm 1/2W 0.1% AXIAL

RES 4.45Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4500BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4500BERE-ND
Through Hole Resistors CMF554K4500BERE-ND
4.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.45 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K4500BERE CMF554K4500BERE-ND
Product Name RES 4.45K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4450 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details