Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W 1% AXIAL CMF554K4200FKEB70

Description
RES 4.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W 1% AXIAL - CMF554K4200FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W 1% AXIAL
CMF554K4200FKEB70
RES 4.42K OHM 1/2W 1% AXIAL CMF554K4200FKEB70
RES 4.42Kohm 1/2W 1% AXIAL

RES 4.42Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4200FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200FKEB70-ND
Through Hole Resistors CMF554K4200FKEB70-ND
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.42K 1% T-1 Eb E3 Vishay - 68P7304 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.42K 1% T-1 Eb E3 Vishay
68P7304
Cmf-55-70 4.42K 1% T-1 Eb E3 Vishay 68P7304
CMF-55-70 4.42K 1% T-1 EB e3

CMF-55-70 4.42K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4200FKEB70 CMF554K4200FKEB70-ND 68P7304
Product Name RES 4.42K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.42K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers