Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W 1% AXIAL CMF554K4200FKEA70

Description
RES 4.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W 1% AXIAL - CMF554K4200FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W 1% AXIAL
CMF554K4200FKEA70
RES 4.42K OHM 1/2W 1% AXIAL CMF554K4200FKEA70
RES 4.42Kohm 1/2W 1% AXIAL

RES 4.42Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4200FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200FKEA70-ND
Through Hole Resistors CMF554K4200FKEA70-ND
4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.42K 1% T-1 Ea E3 Vishay - 68P7303 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.42K 1% T-1 Ea E3 Vishay
68P7303
Cmf-55-70 4.42K 1% T-1 Ea E3 Vishay 68P7303
CMF-55-70 4.42K 1% T-1 EA e3

CMF-55-70 4.42K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K4200FKEA70 CMF554K4200FKEA70-ND 68P7303
Product Name RES 4.42K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.42K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details