Vishay Intertechnology, Inc. RES 4.42K OHM 1/2W .5% AXIAL CMF554K4200DHEA

Description
RES 4.42Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.42Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/2W .5% AXIAL - CMF554K4200DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/2W .5% AXIAL
CMF554K4200DHEA
RES 4.42K OHM 1/2W .5% AXIAL CMF554K4200DHEA
RES 4.42Kohm 1/2W .5% AXIAL

RES 4.42Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K4200DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K4200DHEA-ND
Through Hole Resistors CMF554K4200DHEA-ND
4.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.42 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF554K4200DHEA CMF554K4200DHEA-ND
Product Name RES 4.42K OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details