Vishay Intertechnology, Inc. RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FKRE70

Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/2W 1% AXIAL - CMF554K3200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/2W 1% AXIAL
CMF554K3200FKRE70
RES 4.32K OHM 1/2W 1% AXIAL CMF554K3200FKRE70
RES 4.32Kohm 1/2W 1% AXIAL

RES 4.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K3200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200FKRE70-ND
Through Hole Resistors CMF554K3200FKRE70-ND
4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.32K 1% T-1 R36 Vishay - 68P7279 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.32K 1% T-1 R36 Vishay
68P7279
Cmf-55-70 4.32K 1% T-1 R36 Vishay 68P7279
CMF-55-70 4.32K 1% T-1 R36

CMF-55-70 4.32K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200FKRE70 CMF554K3200FKRE70-ND 68P7279
Product Name RES 4.32K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.32K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details