Vishay Intertechnology, Inc. Metal Film Resistors - CMF554K3200DHBF

Description
Metal Film Resistors - Through Hole 1/4watt 4.32Kohms .5% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 4.32Kohms .5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF554K3200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF554K3200DHBF
Metal Film Resistors - CMF554K3200DHBF
Metal Film Resistors - Through Hole 1/4watt 4.32Kohms .5% 50ppm

Metal Film Resistors - Through Hole 1/4watt 4.32Kohms .5% 50ppm

Supplier's Site
Through Hole Resistors - CMF554K3200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K3200DHBF-ND
Through Hole Resistors CMF554K3200DHBF-ND
4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C4242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C4242
Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C4242
Resistor,Metal Film,4.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K3200DHBF CMF554K3200DHBF-ND 41C4242
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,4.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details