Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FKRE70

Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W 1% AXIAL - CMF554K2200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W 1% AXIAL
CMF554K2200FKRE70
RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FKRE70
RES 4.22Kohm 1/2W 1% AXIAL

RES 4.22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200FKRE70-ND
Through Hole Resistors CMF554K2200FKRE70-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 4.22K 1% T-1 R36 Vishay - 68P7250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 4.22K 1% T-1 R36 Vishay
68P7250
Cmf-55-70 4.22K 1% T-1 R36 Vishay 68P7250
CMF-55-70 4.22K 1% T-1 R36

CMF-55-70 4.22K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2200FKRE70 CMF554K2200FKRE70-ND 68P7250
Product Name RES 4.22K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 4.22K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details