Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FKEK

Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W 1% AXIAL - CMF554K2200FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W 1% AXIAL
CMF554K2200FKEK
RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FKEK
RES 4.22Kohm 1/2W 1% AXIAL

RES 4.22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2200FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200FKEK-ND
Through Hole Resistors CMF554K2200FKEK-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22K 1% T-1 Ek E3 Vishay - 48P6692 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22K 1% T-1 Ek E3 Vishay
48P6692
Cmf-55 4.22K 1% T-1 Ek E3 Vishay 48P6692
CMF-55 4.22K 1% T-1 EK e3

CMF-55 4.22K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2200FKEK CMF554K2200FKEK-ND 48P6692
Product Name RES 4.22K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.22K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details