Vishay Intertechnology, Inc. RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FHEK

Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/2W 1% AXIAL - CMF554K2200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W 1% AXIAL
CMF554K2200FHEK
RES 4.22K OHM 1/2W 1% AXIAL CMF554K2200FHEK
RES 4.22Kohm 1/2W 1% AXIAL

RES 4.22Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K2200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200FHEK-ND
Through Hole Resistors CMF554K2200FHEK-ND
4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.22K 1% T-2 Ek E3 Vishay - 68P7249 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22K 1% T-2 Ek E3 Vishay
68P7249
Cmf-55 4.22K 1% T-2 Ek E3 Vishay 68P7249
CMF-55 4.22K 1% T-2 EK e3

CMF-55 4.22K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2200FHEK CMF554K2200FHEK-ND 68P7249
Product Name RES 4.22K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 4.22K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details