Vishay Intertechnology, Inc. Through Hole Resistors CMF554K2200DHRE

Description
4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K2200DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K2200DHRE-ND
Through Hole Resistors CMF554K2200DHRE-ND
4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.22 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4.22K OHM 1/2W .5% AXIAL - CMF554K2200DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/2W .5% AXIAL
CMF554K2200DHRE
RES 4.22K OHM 1/2W .5% AXIAL CMF554K2200DHRE
RES 4.22Kohm 1/2W .5% AXIAL

RES 4.22Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 4.22K .5% T-2 R36 Vishay - 68P7246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.22K .5% T-2 R36 Vishay
68P7246
Cmf-55 4.22K .5% T-2 R36 Vishay 68P7246
CMF-55 4.22K .5% T-2 R36

CMF-55 4.22K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K2200DHRE-ND CMF554K2200DHRE 68P7246
Product Name Through Hole Resistors RES 4.22K OHM 1/2W .5% AXIAL Cmf-55 4.22K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details