Vishay Intertechnology, Inc. RES 4.1K OHM 1/2W 0.1% AXIAL CMF554K1000BEEB

Description
RES 4.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 4.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.1K OHM 1/2W 0.1% AXIAL - CMF554K1000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.1K OHM 1/2W 0.1% AXIAL
CMF554K1000BEEB
RES 4.1K OHM 1/2W 0.1% AXIAL CMF554K1000BEEB
RES 4.1Kohm 1/2W 0.1% AXIAL

RES 4.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF554K1000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K1000BEEB-ND
Through Hole Resistors CMF554K1000BEEB-ND
4.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 4.1K .1% T-9 Eb E3 Vishay - 68P7210 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4.1K .1% T-9 Eb E3 Vishay
68P7210
Cmf-55 4.1K .1% T-9 Eb E3 Vishay 68P7210
CMF-55 4.1K .1% T-9 EB e3

CMF-55 4.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K1000BEEB CMF554K1000BEEB-ND 68P7210
Product Name RES 4.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 4.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details