Vishay Intertechnology, Inc. Through Hole Resistors CMF554K0000FKRE

Description
4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF554K0000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF554K0000FKRE-ND
Through Hole Resistors CMF554K0000FKRE-ND
4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 4K OHM 1/2W 1% AXIAL - CMF554K0000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/2W 1% AXIAL
CMF554K0000FKRE
RES 4K OHM 1/2W 1% AXIAL CMF554K0000FKRE
RES 4Kohm 1/2W 1% AXIAL

RES 4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 4K 1% T-1 R36 Vishay - 68P7178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 4K 1% T-1 R36 Vishay
68P7178
Cmf-55 4K 1% T-1 R36 Vishay 68P7178
CMF-55 4K 1% T-1 R36

CMF-55 4K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF554K0000FKRE-ND CMF554K0000FKRE 68P7178
Product Name Through Hole Resistors RES 4K OHM 1/2W 1% AXIAL Cmf-55 4K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers