Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549R900FHRE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549R900FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549R900FHRE70
Metal Film Resistors - CMF5549R900FHRE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5549R900FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900FHRE70-ND
Through Hole Resistors CMF5549R900FHRE70-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 49.9 Ohm, +/1 Percent, 50 Ppm Vishay - 41C5538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 49.9 Ohm, +/1 Percent, 50 Ppm Vishay
41C5538
Cmf55, 49.9 Ohm, +/1 Percent, 50 Ppm Vishay 41C5538
CMF55, 49.9 Ohm, +/- 1 Percent, 50 ppm

CMF55, 49.9 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900FHRE70 CMF5549R900FHRE70-ND 41C5538
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 49.9 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details