Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1%
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistor, 49.9R 1%, 1/2W, Axial, 250V Product overview: CMF5549R900FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5549R900FHEK can be used for catalog matching and distributor lookup.
Manufacturer: Chipown
Category: Connectors,Interconn
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 560k
Tolerance (+ or -): 0.3nH
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
METAL FILM RESISTOR, 49.9 OHM, 500mW, 1%; Resistance:49.9ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF5549R900FHEK | CMF49.9HA-ND | 53-CMF5549R900FHEK | 63M2691 | |
| Product Name | Metal Film Resistors - | Through Hole Resistors | 2W 250V Resistor | Connectors,Interconnects | Metal Film Resistor, 49.9 Ohm, 500Mw, 1%; Resistance Vishay |
| Technology / Construction | MetalFilm | MetalFilm | Wirewound | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms | 560000 ohms | 49.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor |