Vishay Intertechnology, Inc. Metal Film Resistors - CMF5549R900FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549R900FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549R900FHBF
Metal Film Resistors - CMF5549R900FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5549R900FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900FHBF-ND
Through Hole Resistors CMF5549R900FHBF-ND
49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C5535 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C5535
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C5535
Resistor,Metal Film,49.9Ohms,250WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Resistor,Metal Film,49.9Ohms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900FHBF CMF5549R900FHBF-ND 41C5535
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details