Vishay Intertechnology, Inc. METAL FILM,1/8W,49.9,.1%,25PPM,BULK CMF5549R900BEBF

Description
METAL FILM,1/8W,49.9,.1%,2 5PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,49.9,.1%,2 5PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,49.9,.1%,25PPM,BULK - CMF5549R900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,49.9,.1%,25PPM,BULK
CMF5549R900BEBF
METAL FILM,1/8W,49.9,.1%,25PPM,BULK CMF5549R900BEBF
METAL FILM,1/8W,49.9,.1%,2 5PPM,BULK

METAL FILM,1/8W,49.9,.1%,25PPM,BULK

Supplier's Site
Through Hole Resistors - CMF5549R900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549R900BEBF-ND
Through Hole Resistors CMF5549R900BEBF-ND
49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C5519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C5519
Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C5519
Resistor,Metal Film,49.9Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,49.9Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549R900BEBF CMF5549R900BEBF-ND 41C5519
Product Name METAL FILM,1/8W,49.9,.1%,25PPM,BULK Through Hole Resistors Resistor,metal Film,49.9Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers