Vishay Precision Group Metal Film Resistors - CMF5549K900BHR7

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5549K900BHR7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5549K900BHR7
Metal Film Resistors - CMF5549K900BHR7
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C5492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C5492
Cmf55, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C5492
CMF55, 49.9 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 49.9 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5549K900BHR7 41C5492
Product Name Metal Film Resistors - Cmf55, 49.9 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers