Vishay Intertechnology, Inc. RES 49.9K OHM 1/2W 0.1% AXIAL CMF5549K900BEEB

Description
RES 49.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/2W 0.1% AXIAL - CMF5549K900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/2W 0.1% AXIAL
CMF5549K900BEEB
RES 49.9K OHM 1/2W 0.1% AXIAL CMF5549K900BEEB
RES 49.9Kohm 1/2W 0.1% AXIAL

RES 49.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF49.9KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KHBTR-ND
Through Hole Resistors CMF49.9KHBTR-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF49.9KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF49.9KHBCT-ND
Through Hole Resistors CMF49.9KHBCT-ND
49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 49.9K .1% T-9 Eb E3 Vishay - 68P8584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 49.9K .1% T-9 Eb E3 Vishay
68P8584
Cmf-55 49.9K .1% T-9 Eb E3 Vishay 68P8584
CMF-55 49.9K .1% T-9 EB e3

CMF-55 49.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K900BEEB CMF49.9KHBTR-ND 68P8584
Product Name RES 49.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 49.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details