Vishay Intertechnology, Inc. RES 49K OHM 1/2W 1% AXIAL CMF5549K000FKBF

Description
RES 49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 49Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49K OHM 1/2W 1% AXIAL - CMF5549K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49K OHM 1/2W 1% AXIAL
CMF5549K000FKBF
RES 49K OHM 1/2W 1% AXIAL CMF5549K000FKBF
RES 49Kohm 1/2W 1% AXIAL

RES 49Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5549K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5549K000FKBF-ND
Through Hole Resistors CMF5549K000FKBF-ND
49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

49 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 49 Kohm, +/1 Percent, 100 Ppm Vishay - 41C5474 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 49 Kohm, +/1 Percent, 100 Ppm Vishay
41C5474
Cmf55, 49 Kohm, +/1 Percent, 100 Ppm Vishay 41C5474
CMF55, 49 kOhm, +/- 1 Percent, 100 ppm

CMF55, 49 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5549K000FKBF CMF5549K000FKBF-ND 41C5474
Product Name RES 49K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 49 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details