Vishay Intertechnology, Inc. Through Hole Resistors CMF55499R00FHEB70

Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499R00FHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00FHEB70-ND
Through Hole Resistors CMF55499R00FHEB70-ND
499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/2W 1% AXIAL - CMF55499R00FHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W 1% AXIAL
CMF55499R00FHEB70
RES 499 OHM 1/2W 1% AXIAL CMF55499R00FHEB70
RES 499ohm 1/2W 1% AXIAL

RES 499ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 499 1% T-2 Eb E3 Vishay - 68P8687 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 499 1% T-2 Eb E3 Vishay
68P8687
Cmf-55-70 499 1% T-2 Eb E3 Vishay 68P8687
CMF-55-70 499 1% T-2 EB e3

CMF-55-70 499 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00FHEB70-ND CMF55499R00FHEB70 68P8687
Product Name Through Hole Resistors RES 499 OHM 1/2W 1% AXIAL Cmf-55-70 499 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details