Vishay Intertechnology, Inc. Through Hole Resistors CMF55499R00DHEB

Description
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00DHEB-ND
Through Hole Resistors CMF55499R00DHEB-ND
499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499 OHM 1/2W .5% AXIAL - CMF55499R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W .5% AXIAL
CMF55499R00DHEB
RES 499 OHM 1/2W .5% AXIAL CMF55499R00DHEB
RES 499ohm 1/2W .5% AXIAL

RES 499ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 499 .5% T-2 Eb E3 Vishay - 68P8681 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 499 .5% T-2 Eb E3 Vishay
68P8681
Cmf-55 499 .5% T-2 Eb E3 Vishay 68P8681
CMF-55 499 .5% T-2 EB e3

CMF-55 499 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499R00DHEB-ND CMF55499R00DHEB 68P8681
Product Name Through Hole Resistors RES 499 OHM 1/2W .5% AXIAL Cmf-55 499 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers