Vishay Intertechnology, Inc. RES 499 OHM 1/2W .1% AXIAL CMF55499R00BER6

Description
RES 499ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/2W .1% AXIAL - CMF55499R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/2W .1% AXIAL
CMF55499R00BER6
RES 499 OHM 1/2W .1% AXIAL CMF55499R00BER6
RES 499ohm 1/2W .1% AXIAL

RES 499ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55499R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499R00BER6-ND
Through Hole Resistors CMF55499R00BER6-ND
499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55499R00BER6 CMF55499R00BER6-ND
Product Name RES 499 OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers