Vishay Intertechnology, Inc. Through Hole Resistors CMF55499K00FHRE

Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55499K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55499K00FHRE-ND
Through Hole Resistors CMF55499K00FHRE-ND
499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 499K OHM 1/2W 1% AXIAL - CMF55499K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/2W 1% AXIAL
CMF55499K00FHRE
RES 499K OHM 1/2W 1% AXIAL CMF55499K00FHRE
RES 499Kohm 1/2W 1% AXIAL

RES 499Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 41C5586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
41C5586
Resistor,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 41C5586
Resistor,Metal Film,499KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,499KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55499K00FHRE-ND CMF55499K00FHRE 41C5586
Product Name Through Hole Resistors RES 499K OHM 1/2W 1% AXIAL Resistor,metal Film,499Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details